IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > computer speakers > Philips SPA7300/00

SPA7300 Multimedia Speaker 2.1

Brand: Philips
Product code: SPA7300/00
EAN/UPC code: 752570004581, 8710895924733, 8710895945790
Category: computer speakers 
Release date: 11 Jun 2006
Info modified on: 20 Aug 2008 11:21:31
Hi-fidelity sound
SPA7300/00 Philips
21k

The SPA7300 speaker system has an appealing combination of looks, performance and convenience. With a bass boost level control, MP3 input on the remote volume control and detachable grille, it is made to match your mood and lifestyle.

Specs
Alternatives
Options
Loudspeakers
Frequency range 45 - 20.000 Hz
Driver details Satellite speaker: 2.5"
Subwoofer: 6"
Audio
Audio channels 2.1
RMS rated power 5/20 W
Colour
Colour of product Silver/Black
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 298x379x299 mm
Weight 500 g
Connectivity
Connectivity technology Wired
I/O ports Stereo Audio (3.5 mm jack)
Connector(s) 3.5 mm
Cables included 2 m
44 offers, from 33.33